Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
994
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
994
in stock
|
Buy Now | |
element14
from US$2.67
|
994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.80
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
Schukat Electronic
from US$2.79
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.15ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
MSL | - |
N Channel Mosfet, 600V, 20A, To-220 | Newark Electronics |
N CHANNEL MOSFET, 600V, 20A, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Single N-Channel 600 V 208 W 98 nC Silicon Through Hole Mosfet - TO-220-3 | Future Electronics |
N-Ch 600V 20A 208W 0,19R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a FCP20N60.?
Additional datasheets, footprints and schematics for FCP20N60. are listed on our Part Details page. You can also find images and similar parts to FCP20N60. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP20N60. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP20N60. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP20N60. fall under?
The FCP20N60. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCP20N60. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP20N60. you can contact the distributor directly for product support, shipping queries etc.
Is the FCP20N60. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCP20N60. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for FCP20N60..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP20N60. often in real-time on the comparison pages.
What if I can't find stock of FCP20N60.?
You can fill out our help required form which you can use to request a quote for FCP20N60. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.