Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now | |
Schukat Electronic
from US$1.26
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
-
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 320mΩ |
Fast recovery type ( trr = 120ns ) |
Ultra low gate charge ( Typ. Qg = 40nC ) |
Low effective output capacitance ( Typ. Coss.eff = 95pF ) |
100% avalanche tested |
RoHS compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCP11N60F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 11 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 380 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 40 |
Ciss Typ (pF) | 1148 |
Package Type | TO-220-3 |
N-Ch 600V 11A 125W 0,38R TO220 | Schukat Electronic |
Sf1 600V 380Mohm F To220/Tube |Onsemi FCP11N60F | Newark Electronics |
600V, NCH MOSFET | Future Electronics |
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FCP11N60F?
Additional datasheets, footprints and schematics for FCP11N60F are listed on our Part Details page. You can also find images and similar parts to FCP11N60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP11N60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP11N60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP11N60F fall under?
The FCP11N60F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCP11N60F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP11N60F you can contact the distributor directly for product support, shipping queries etc.
Is the FCP11N60F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCP11N60F have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FCP11N60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP11N60F often in real-time on the comparison pages.
What if I can't find stock of FCP11N60F?
You can fill out our help required form which you can use to request a quote for FCP11N60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.