Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Future Electronics
from US$1.39
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
172
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.32ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 11A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 30A |
Termination Type | Through Hole |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 5V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 600 V 0.38 O 125 W 52 nC Flange Mount SuperFET FRFET Mosfet - TO-220 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 11A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
N Channel Mosfet, 600V, 11A, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Where can I find additional details, specifications and documents for a FCP11N60?
Additional datasheets, footprints and schematics for FCP11N60 are listed on our Part Details page. You can also find images and similar parts to FCP11N60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCP11N60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCP11N60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCP11N60 fall under?
The FCP11N60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FCP11N60 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCP11N60 you can contact the distributor directly for product support, shipping queries etc.
Is the FCP11N60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCP11N60 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for FCP11N60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCP11N60 often in real-time on the comparison pages.
What if I can't find stock of FCP11N60?
You can fill out our help required form which you can use to request a quote for FCP11N60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.