Status: | Active |
---|---|
Series: | FCH47N60 |
RoHS: | Compliant |
650V @TJ = 150°C |
Typ. RDS(on) = 58mΩ |
Ultra low gate charge ( Typ. Qg = 210nC ) |
Low effective output capacitance ( Typ. Coss.eff = 420pF ) |
100% avalanche tested |
RoHS Compliant |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Server & Mainframe |
End Products |
---|
Workstation |
Other Data Processing |
Description | FCH47N60 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | - |
VGS(th) Max (V) | - |
ID Max (A) | 47 |
PD Max (W) | 417 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 70 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 210 |
Ciss Typ (pF) | - |
Package Type | TO-247-3 |
MOSFET, N CH, 600V, 47A, TO-247 | element14 |
Mosfet, N Channel, 600V, 47A, To-247 | Newark Electronics |
Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-247 Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a FCH47N60-F133?
Additional datasheets, footprints and schematics for FCH47N60-F133 are listed on our Part Details page. You can also find images and similar parts to FCH47N60-F133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH47N60-F133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH47N60-F133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH47N60-F133 fall under?
The FCH47N60-F133 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH47N60-F133 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH47N60-F133 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH47N60-F133 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH47N60-F133 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Avnet America have stock available or on a lead time for FCH47N60-F133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH47N60-F133 often in real-time on the comparison pages.
What if I can't find stock of FCH47N60-F133?
You can fill out our help required form which you can use to request a quote for FCH47N60-F133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.