Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Typ. RDS(on) = 67 mΩ |
850 V @ TJ = 150°C |
Ultra Low Gate Charge (Typ. Qg = 196 nC) |
Low EOSS(Typ. 18 uJ @ 400 V) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 568 pF) |
100% Avalanche Tested |
RoHS Compliant |
Applications |
---|
AC-DC Power Supply |
End Products |
---|
LED Lighting |
Description | FCH085N80-F155 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 46 |
PD Max (W) | 446 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 85 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 196 |
Ciss Typ (pF) | 8140 |
Package Type | TO-247-3 |
Sf2 800V 85Mohm E To247L/Tube Rohs Compliant: Yes |Onsemi FCH085N80-F155 | Newark Electronics |
Trans MOSFET N-CH 800V 46A 3-Pin TO-247 Tube | Avnet America |
MOSFET, N CHANNEL, 800V, 46A, TO-247-3 | Farnell |
Where can I find additional details, specifications and documents for a FCH085N80-F155?
Additional datasheets, footprints and schematics for FCH085N80-F155 are listed on our Part Details page. You can also find images and similar parts to FCH085N80-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH085N80-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH085N80-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH085N80-F155 fall under?
The FCH085N80-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH085N80-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH085N80-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH085N80-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH085N80-F155 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FCH085N80-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH085N80-F155 often in real-time on the comparison pages.
What if I can't find stock of FCH085N80-F155?
You can fill out our help required form which you can use to request a quote for FCH085N80-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.