Status: | Active |
---|---|
Series: | FCH067N65S3 |
RoHS: | Compliant |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.40
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
1,112
in stock
|
Buy Now | |
element14
from US$5.68
|
1,112
in stock
|
Buy Now | |
Farnell
from US$5.60
|
1,112
in stock
|
Buy Now | |
Avnet Silica
-
|
5,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
330
in stock
|
Buy Now | |
Future Electronics
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$5.00
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
700 V @ TJ = 150 °C |
Low Effective Output Capacitance (Typ. Coss(eff.) = 715 pF) |
Ultra Low Gate Charge (Typ. Qg = 78 nC) |
Typ. RDS(on) = 59 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Optimized Capacitance |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCH067N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 44 |
PD Max (W) | 312 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 67 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 78 |
Ciss Typ (pF) | 3090 |
Package Type | TO-247-3 |
Mosfet, N Channel, 650V, 44A, To-247-3 | Newark Electronics |
MOSFET, N CHANNEL, 650V, 44A, TO-247-3 | element14 |
N-Channel SuperFET MOSFET 650V 44A TO247 | RS |
Transistor MOSFET N-CH 650V 44A 3-Pin TO-247 T/R | Avnet Silica |
Trans MOSFET N-CH 650V 44A 3-Pin(3+Tab) TO-247 Tube | Future Electronics |
Where can I find additional details, specifications and documents for a FCH067N65S3-F155?
Additional datasheets, footprints and schematics for FCH067N65S3-F155 are listed on our Part Details page. You can also find images and similar parts to FCH067N65S3-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH067N65S3-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH067N65S3-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH067N65S3-F155 fall under?
The FCH067N65S3-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH067N65S3-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH067N65S3-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH067N65S3-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH067N65S3-F155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for FCH067N65S3-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH067N65S3-F155 often in real-time on the comparison pages.
What if I can't find stock of FCH067N65S3-F155?
You can fill out our help required form which you can use to request a quote for FCH067N65S3-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.