Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.93
|
No stock
|
Buy Now | |
Future Electronics
from US$7.88
|
1,200
in stock
|
Buy Now | |
Schukat Electronic
from US$9.97
|
367
in stock
|
Buy Now | |
Avnet America
from US$7.40
|
70
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$10.62
|
-
|
Buy Now | |
element14
from US$9.18
|
-
|
Buy Now | |
Farnell
from US$8.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RDS(on)= 36mΩ (Typ) |
Ultra low gate charge (Typ. Qg=277nC) |
Low effective output capacitance |
100% avalanche tested |
Applications |
---|
AC-DC Merchant Power Supply |
Energy Generation & Distribution |
End Products |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
External AC-DC Merchant Power Supply - Data Processing |
Description | FCH041N60F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 76 |
PD Max (W) | 595 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 41 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 277 |
Ciss Typ (pF) | 10800 |
Package Type | TO-247-3 |
FCH041N60F Series 600 V 76 A 41 mOhm N-Ch SuperFET« II FRFET« MOSFET - TO-247-3 | Future Electronics |
N-Ch 600V 76A 595W 0,041R TO247 | Schukat Electronic |
Trans MOSFET N-CH 600V 76A 3-Pin TO-247 Rail | Avnet America |
MOSFET N-Ch 600V 76A SuperFET II TO247 | RS |
Mosfet, N-Ch, 600V, 76A, To-247-3 | Newark Electronics |
MOSFET, N-CH, 600V, 76A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a FCH041N60F?
Additional datasheets, footprints and schematics for FCH041N60F are listed on our Part Details page. You can also find images and similar parts to FCH041N60F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH041N60F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH041N60F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH041N60F fall under?
The FCH041N60F is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH041N60F when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH041N60F you can contact the distributor directly for product support, shipping queries etc.
Is the FCH041N60F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH041N60F have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Avnet America, EBV Elektronik and RS have stock available or on a lead time for FCH041N60F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH041N60F often in real-time on the comparison pages.
What if I can't find stock of FCH041N60F?
You can fill out our help required form which you can use to request a quote for FCH041N60F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.