Status: | Active |
---|---|
Series: | FCH040N65S3 |
RoHS: | Compliant |
Prices starting from US$7.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.30
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
900
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$8.34
|
-
|
Buy Now | |
Avnet America
from US$7.20
|
-
|
Buy Now | |
element14
from US$9.80
|
-
|
Buy Now | |
Avnet Asia
from US$7.54
|
-
|
Buy Now | |
Farnell
from US$8.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
700 V @ TJ = 150°C |
Ultra Low Gate Charge (Typ. Qg = 136 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 1154 pF) |
Optimized Capacitance |
Typ. RDS(on) = 35.4 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | FCH040N65S3 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 65 |
PD Max (W) | 417 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 40 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 136 |
Ciss Typ (pF) | 4740 |
Package Type | TO-247-3 |
Mosfet, N-Ch, 650V, 65A, To-247 | Newark Electronics |
FCH040N65S3: N-Channel SuperFET MOSFET | RS |
Power MOSFET, N Channel, 650 V, 65 A, 40 Milliohms, TO-247, 3 Pins, Through Hole | EBV Elektronik |
FCH040N65S3 Series 650 V 65 A 40 mOhm N-Ch. SuperFET III Mosfet - TO-247-3 | Future Electronics |
MOSFET, N-CH, 650V, 65A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a FCH040N65S3-F155?
Additional datasheets, footprints and schematics for FCH040N65S3-F155 are listed on our Part Details page. You can also find images and similar parts to FCH040N65S3-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH040N65S3-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH040N65S3-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH040N65S3-F155 fall under?
The FCH040N65S3-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH040N65S3-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH040N65S3-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH040N65S3-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH040N65S3-F155 have stock available?
Authorised distributors including Newark Electronics, RS, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for FCH040N65S3-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH040N65S3-F155 often in real-time on the comparison pages.
What if I can't find stock of FCH040N65S3-F155?
You can fill out our help required form which you can use to request a quote for FCH040N65S3-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.