Status: | Active |
---|---|
Series: | FCH023N65S3 |
RoHS: | Compliant |
Prices starting from US$13.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.57
|
408
in stock
|
Buy Now | |
element14
from US$15.45
|
408
in stock
|
Buy Now | |
Farnell
from US$15.62
|
408
in stock
|
Buy Now | |
Future Electronics
from US$13.77
|
-
|
Buy Now | |
Avnet America
from US$13.55
|
-
|
Buy Now | |
Avnet Asia
from US$14.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
700 V @ TJ = 150°C |
Ultra Low Gate Charge (Typ. Qg = 222 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 1980 pF) |
Typ. RDS(on) = 19.5 mΩ |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud sstem |
Telecom power |
EV Charger |
Description | FCH023N65S3 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 75 |
PD Max (W) | 595 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 23 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 222 |
Ciss Typ (pF) | 7160 |
Package Type | TO-247-3 |
Mosfet, N Channel, 650V, 75A, To-247-3 | Newark Electronics |
MOSFET, N CHANNEL, 650V, 75A, TO-247-3 | element14 |
FCH023N65S3: N-Channel SuperFET MOSFET | RS |
N-Channel 650 V 23 mOhm 595 W SuperFET III Mosfet Long Leads - TO-247 | Future Electronics |
Power MOSFET, N Channel, 650 V, 75 A, 23 Milliohms, TO-247, 3 Pins, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a FCH023N65S3-F155?
Additional datasheets, footprints and schematics for FCH023N65S3-F155 are listed on our Part Details page. You can also find images and similar parts to FCH023N65S3-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCH023N65S3-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCH023N65S3-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCH023N65S3-F155 fall under?
The FCH023N65S3-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCH023N65S3-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCH023N65S3-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FCH023N65S3-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCH023N65S3-F155 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for FCH023N65S3-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCH023N65S3-F155 often in real-time on the comparison pages.
What if I can't find stock of FCH023N65S3-F155?
You can fill out our help required form which you can use to request a quote for FCH023N65S3-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.