Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
No stock
|
Buy Now | |
Future Electronics
from US$1.59
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Typ. RDS(on) = 710 mΩ(Typ.) |
Ultra Low Gate Charge (Typ. Qg = 22 nC) |
Low Eoss (Typ. 2.3 uJ @ 400V) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 106 pF) |
100% Avalanche Tested |
RoHS Compliant |
ESD Improved Capability |
Applications |
---|
AC-DC Power Supply |
End Products |
---|
LED Lighting |
Description | FCD850N80Z |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 800 |
VGS Max (V) | DC: ±20, AC: ±30 |
VGS(th) Max (V) | 4.5 |
ID Max (A) | 6 |
PD Max (W) | 75 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 850 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 990 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET N-CH 800V 6A DPAK | Future Electronics |
Trans MOSFET N-CH 800V 6A 3-Pin DPAK T/R | EBV Elektronik |
Sf2 800V 850Mohm E Dpak/Reel Rohs Compliant: Yes |Onsemi FCD850N80Z | Newark Electronics |
MOSFET, N-CH, 800V, 6A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a FCD850N80Z?
Additional datasheets, footprints and schematics for FCD850N80Z are listed on our Part Details page. You can also find images and similar parts to FCD850N80Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCD850N80Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCD850N80Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCD850N80Z fall under?
The FCD850N80Z is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCD850N80Z when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCD850N80Z you can contact the distributor directly for product support, shipping queries etc.
Is the FCD850N80Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCD850N80Z have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for FCD850N80Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCD850N80Z often in real-time on the comparison pages.
What if I can't find stock of FCD850N80Z?
You can fill out our help required form which you can use to request a quote for FCD850N80Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.