Status: | Unknown |
---|---|
Series: | FC Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
10
in stock
|
Buy Now | |
element14
from US$0.42
|
10
in stock
|
Buy Now | |
Farnell
from US$0.40
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now |
Resistance | 1ohm |
---|---|
Product Range | FC Series |
Power Rating | 4W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 2V |
Resistor Element Material | Wirewound |
Temperature Coefficient | -70ppm/°C to +250ppm/°C |
Automotive Qualification Standard | - |
External Depth | 5mm |
External Length / Height | 18mm |
External Width | 24mm |
Full Power Rating Temperature | 70°C |
Operating Temperature Max | 350°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +350°C |
Resistor Mounting | Through Hole |
Temperature Coeff. + | 250ppm/°C |
Temperature Coeff. - | -70ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Wirewound Resistors-Through Hole FCB4 1R0 5% HP | Rapid Electronics |
Silicone wirewound resistor,1R 4W | RS |
Through Hole Wirewound Resistor, Fc Series, 1 Ohm, 4 W, - 5%, 2 V, Tubular Rohs Compliant: Yes |Cgs Te Connectivity FCB41R0J | Newark Electronics |
RES, 1R, 5%, 4W, RADIAL, WIREWOUND | element14 |
Resistor, 1 Ohm, ± 5%, 4 W, Radial Leaded, Wirewound, High Power | Avnet America |
Resistor, Wirewound, Res 1 Kilohms, Pwr-Rtg 4 W, Tol 5%, Radial, Silicone Coat | TE Connectivity FCB41R0J | RS Americas |
Where can I find additional details, specifications and documents for a FCB41R0J?
Additional datasheets, footprints and schematics for FCB41R0J are listed on our Part Details page. You can also find images and similar parts to FCB41R0J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB41R0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB41R0J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB41R0J fall under?
The FCB41R0J is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FCB41R0J when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB41R0J you can contact the distributor directly for product support, shipping queries etc.
Is the FCB41R0J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FCB41R0J have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for FCB41R0J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB41R0J often in real-time on the comparison pages.
What if I can't find stock of FCB41R0J?
You can fill out our help required form which you can use to request a quote for FCB41R0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.