Status: | Active |
---|---|
Series: | FCB11N60 |
RoHS: | Compliant |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
Farnell
from US$1.09
|
280,243
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
-
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
650V @TJ = 150°C |
Typ. RDS(on) = 320mΩ |
Ultra low gate charge ( Typ. Qg = 40nC ) |
Low effective output capacitance ( Typ. Coss.eff = 95pF ) |
100% avalanche tested |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FCB11N60 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 600 |
VGS Max (V) | ±30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 11 |
PD Max (W) | 125 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 380 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 40 |
Ciss Typ (pF) | 1148 |
Package Type | D2PAK-3 / TO-263-2 |
Trans MOSFET N-CH 600V 11A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
MOSFET N-Channel 600V 11A D2PAK | RS |
N Channel Mosfet, 600V, 11A, D2-Pak, Full Reel | Newark Electronics |
FCB11N60 Series 600 V 11 A 380 mOhm N-Channel SuperFET Mosfet - D▓PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FCB11N60TM?
Additional datasheets, footprints and schematics for FCB11N60TM are listed on our Part Details page. You can also find images and similar parts to FCB11N60TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FCB11N60TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FCB11N60TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FCB11N60TM fall under?
The FCB11N60TM is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FCB11N60TM when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FCB11N60TM you can contact the distributor directly for product support, shipping queries etc.
Is the FCB11N60TM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FCB11N60TM have stock available?
Authorised distributors including Farnell, Chip One Stop, EBV Elektronik, RS and Newark Electronics have stock available or on a lead time for FCB11N60TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FCB11N60TM often in real-time on the comparison pages.
What if I can't find stock of FCB11N60TM?
You can fill out our help required form which you can use to request a quote for FCB11N60TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.