FC2311-0000-0500-L Force Sensors by TE Connectivity

FC23 MV 2FT CABLE 500L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$92.99

Distributor Stock
Logo for RS
RS
from US$146.18
20
in stock
Buy Now
Logo for TE Store
TE Store
from US$153.16
129
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$156.72
65
in stock
Buy Now
Logo for element14
element14
from US$159.21
65
in stock
Buy Now
Logo for Farnell
Farnell
from US$137.44
65
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$186.10
15
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$134.98
-
Buy Now
Logo for Avnet America
Avnet America
from US$121.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$123.97
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$92.99
-
Buy Now
Logo for Sager
Sager
from US$137.12
-
Buy Now

Specifications

Full Scale Range 500 – 500lbf
Supply Voltage 5VDC
Zero Shift in CTR ±.05% of FS
Accuracy ±1% of FS
Force Direction Compression
Sensitivity Shift ±.05% of FS
Sensor Type OEM Compression Load Cells
Output Signal 4V
Operating Temperature Range 0 – 50°C, 32 – 122°F

Alternative Descriptions

FC23 MV 2FT CABLE 500L Force Sensor Type: OEM Compression Load Cells Full Scale Range: 500 lbf Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: 20 mV/V OEM Compression Load Cells 500 lbf | Compression Load Cell - 100Mv / 0.5-4.5V | Part Number: FC2311-0000-0500-L | Internal Number: FC2311-0000-0500-L | TE Connectivity | TE Store
Compression Load Cell, 226.8Kg, 5Vdc | Newark Electronics
COMPRESSION LOAD CELL, 226.8KG, 5VDC | element14
Force Sensor load cell 20mV/V 500lbf | RS
Load Cells, Compression, Uncompensated, 2ft Cable, 500 lbs, FC23 Series | TE Connectivity FC2311-0000-0500-L | RS Americas
FC23 Series 5 V 500 lbf Compression Load Cell Force Sensor | Future Electronics
Compression Load Cell 0lbf to 500lbf | Avnet America
COMPRESSION LOAD CELL | TTI Europe
FORCE SENSORS AND LOAD CELLS | Richardson RFPD
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FC2311-0000-0500-L?

Additional datasheets, footprints and schematics for FC2311-0000-0500-L are listed on our Part Details page. You can also find images and similar parts to FC2311-0000-0500-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FC2311-0000-0500-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC2311-0000-0500-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FC2311-0000-0500-L fall under?

The FC2311-0000-0500-L is listed under Sensors > Force Sensors > Force Sensor Elements.

Can I view similar or alternative parts?

You can view similar parts to FC2311-0000-0500-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FC2311-0000-0500-L you can contact the distributor directly for product support, shipping queries etc.

Is the FC2311-0000-0500-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FC2311-0000-0500-L have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FC2311-0000-0500-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FC2311-0000-0500-L often in real-time on the comparison pages.

What if I can't find stock of FC2311-0000-0500-L?

You can fill out our help required form which you can use to request a quote for FC2311-0000-0500-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay