Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$67.13
|
937
in stock
|
Buy Now | |
Rapid Electronics
from US$72.25
|
937
in stock
|
Buy Now | |
Chip One Stop
from US$57.90
|
937
in stock
|
Buy Now | |
Farnell
from US$75.16
|
750
in stock
|
Buy Now | |
TE Store
from US$73.46
|
51
in stock
|
Buy Now | |
RS Americas
from US$91.63
|
20
in stock
|
Buy Now | |
element14
from US$75.27
|
20
in stock
|
Buy Now | |
Future Electronics
from US$64.80
|
-
|
Buy Now | |
Avnet America
from US$62.14
|
-
|
Buy Now | |
TTI Europe
from US$57.06
|
-
|
Buy Now | |
Richardson RFPD
from US$44.60
|
-
|
Buy Now | |
Sager
from US$62.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 50 – 50lbf |
Force Direction | Compression |
Sensitivity Shift | ±.05% of FS |
Zero Shift in CTR | ±.05% of FS |
Accuracy | ±1% of FS |
Sensor Type | OEM Compression Load Cells |
Output Signal | 4V |
Operating Temperature Range | 32 – 122°F, 0 – 50°C |
50 Lbf Compression Load Cell |Te Connectivity FC2231-0000-0050-L | Newark Electronics |
Force Sensors&Load Cells MF LC:COMP ONLY | Rapid Electronics |
LOAD CELL, 50LB, 5VDC | Farnell |
MID RANGE COMPRESSION SENSOR Force Sensor Type: OEM Compression Load Cells Full Scale Range: 50 – 50 lbf Operating Temperature Range: -40 – 85 °C Operating Temperature Range: -40 – 185 °F Output Signal Type: .5 – 4.5 V OEM Compression Load Cells 50 – 50 lbf | Compression Load Cell-100/150Mv/.5-4.5V | Part Number: FC2231-0000-0050-L | Internal Number: FC2231-0000-0050-L | TE Connectivity | TE Store |
Load Cells, Compression, 0.5-4.5V, 2ft Cable, 50 lbs, FC22 Series | TE Connectivity FC2231-0000-0050-L | RS Americas |
Force Sensor load cell 20mV/V 50lbf | RS |
Compression Load Cell 10lbf to 100lbf | Avnet America |
COMPRESSION LOAD CELL | TTI Europe |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
Force Sensors & Load Cells MF LC:COMP ONLY | Sager |
Where can I find additional details, specifications and documents for a FC2231-0000-0050-L?
Additional datasheets, footprints and schematics for FC2231-0000-0050-L are listed on our Part Details page. You can also find images and similar parts to FC2231-0000-0050-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FC2231-0000-0050-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FC2231-0000-0050-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FC2231-0000-0050-L fall under?
The FC2231-0000-0050-L is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FC2231-0000-0050-L when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FC2231-0000-0050-L you can contact the distributor directly for product support, shipping queries etc.
Is the FC2231-0000-0050-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FC2231-0000-0050-L have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for FC2231-0000-0050-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FC2231-0000-0050-L often in real-time on the comparison pages.
What if I can't find stock of FC2231-0000-0050-L?
You can fill out our help required form which you can use to request a quote for FC2231-0000-0050-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.