Status: | Active |
---|---|
Series: | FAN7393A |
RoHS: | Compliant |
Prices starting from US$1.42
Floating Channel for Bootstrap Operation to +600V |
Typically 2.5A/2.5A Sourcing/Sinking Current Driving Capability |
Extended Allowable Negative VS Swing to -9.8V forSignal Propagation at VBS=15V |
High-Side Output in Phase of IN Input Signal |
3.3V and 5V Input Logic Compatible |
Matched Propagation Delay for Both Channels |
Built-in Shutdown Function |
Built-in UVLO Functions for Both Channels |
Built-in Common-Mode dv/dt Noise Cancelling Circuit |
Internal 370ns Minimum Dead Time at RDT=0Ω |
Programmable Turn-on Delay Control (Dead-Time) |
Applications |
---|
Other Industrial |
Description | FAN7393A |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 21 |
Rise Time (ns) | 25 |
Fall Time (ns) | 15 |
Drive Source Current Typ (A) | 2.5 |
Drive Sink Current Typ (A) | 2.5 |
Turn On Prop. Delay Typ (ns) | 530 |
Turn Off Prop. Delay Typ (ns) | 130 |
Delay Matching | 40 |
Package Type | SOIC-14 N |
Driver, Gate, Half Brdg, 2.5A, 14So | Newark Electronics |
HALF BRIDGE GATE DRIVER | Future Electronics |
MOSFET DRVR 600V 2.5A 2-OUT Hi/Lo Side Half Brdg Non-Inv 14-Pin SOIC T/R | Avnet America |
GATE DRIVER IC | Richardson RFPD |
DRIVER, GATE, HALF BRDG, 2.5A, 14SO | Farnell |
Where can I find additional details, specifications and documents for a FAN7393AMX?
Additional datasheets, footprints and schematics for FAN7393AMX are listed on our Part Details page. You can also find images and similar parts to FAN7393AMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7393AMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7393AMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7393AMX fall under?
The FAN7393AMX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7393AMX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7393AMX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7393AMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7393AMX have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for FAN7393AMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7393AMX often in real-time on the comparison pages.
What if I can't find stock of FAN7393AMX?
You can fill out our help required form which you can use to request a quote for FAN7393AMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.