Status: | Unknown |
---|---|
Series: | FAN7390 |
RoHS: | Compliant |
Floating Channels for Bootstrap Operation to +600V |
Typically 4.5A/4.5A Sourcing/Sinking Current DrivingCapability |
Common-Mode dv/dt Noise Canceling Circuit |
Built-in Under-Voltage Lockout for Both Channels |
Matched Propagation Delay for Both Channels |
Logic (VSS) and Power (COM) Ground +/- 7V Offset |
3.3V and 5V Input Logic Compatible |
Output In-phase with Input |
Applications |
---|
PDP TV |
End Products |
---|
Other Industrial |
Compliance | Pb-free Halide free |
---|
DRIVER, GATE, HIGH/LOW SIDE, 4.5A, 14SOP | element14 |
Ic,dual Mosfet Driver,sop,14Pin,plastic |Onsemi FAN7390M1X | Newark Electronics |
Where can I find additional details, specifications and documents for a FAN7390M1X?
Additional datasheets, footprints and schematics for FAN7390M1X are listed on our Part Details page. You can also find images and similar parts to FAN7390M1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN7390M1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN7390M1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN7390M1X fall under?
The FAN7390M1X is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN7390M1X when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN7390M1X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN7390M1X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN7390M1X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FAN7390M1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN7390M1X often in real-time on the comparison pages.
What if I can't find stock of FAN7390M1X?
You can fill out our help required form which you can use to request a quote for FAN7390M1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.