Status: | Active |
---|---|
Series: | FAN73833 |
RoHS: | Compliant |
Floating Channel for Bootstrap Operation to +600V |
Typically 350mA/650mA Sourcing/Sinking CurrentDriving Capability for Both Channels |
Extended Allowable Negative VS Swing to -9.8V forSignal Propagation at VDD=VBS=15V |
3.3V and 5V Input Logic Campatible |
Outputs in Phase with Input Signals |
Built-in UVLO Functions for Both Channels |
Built-in Shoot-Through Prevention Circuit |
Built-in Common-Mode dv/dt Noise Canceling Circuit |
Internal Dead-Time: 400ns Typical |
Applications |
---|
Other Industrial |
Description | FAN73833 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET / IGBT |
Number of Outputs | 2 |
Topology | Half-Bridge |
Isolation Type | Junction Isolation |
Vin Max (V) | 625 |
VCC Max (V) | 25 |
Rise Time (ns) | 50 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 0.35 |
Drive Sink Current Typ (A) | 0.65 |
Turn On Prop. Delay Typ (ns) | 150 |
Turn Off Prop. Delay Typ (ns) | 140 |
Package Type | SOIC-8 |
ON Semiconductor, FAN73833MX | RS |
Driver, Mosfet/Igbt, Hs, 0.65A, 8Sop | Newark Electronics |
DRIVER, MOSFET/IGBT, HS, 0.65A, 8SOP | Farnell |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a FAN73833MX?
Additional datasheets, footprints and schematics for FAN73833MX are listed on our Part Details page. You can also find images and similar parts to FAN73833MX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN73833MX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN73833MX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN73833MX fall under?
The FAN73833MX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN73833MX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN73833MX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN73833MX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN73833MX have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for FAN73833MX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN73833MX often in real-time on the comparison pages.
What if I can't find stock of FAN73833MX?
You can fill out our help required form which you can use to request a quote for FAN73833MX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.