Status: | Active |
---|---|
Series: | FAN5331 |
RoHS: | Compliant |
1.6MHz Switching Frequency |
Low Noise |
Low RDS(ON): 0.5Ω |
Adjustable Output Voltage |
1A Peak Switch Current |
1W Output Power Capability |
Low Shutdown Current: <1µA |
Cycle-by-Cycle Current Limit |
Over-Voltage Protection |
Fixed-Frequency PWM Operation |
Internal Compensation |
5-lead SOT-23 Package |
Applications |
---|
TBA |
Description | FAN5331 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Up |
Control Mode | - |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
VO Typ (V) | Adjustable |
IO Typ (A) | 1 |
Efficiency (%) | 93 |
fSW Typ (kHz) | 1600 |
Package Type | SOT-23-5 |
onsemi LED Driver IC 20V 1A SOT-23-5 | Distrelec |
Dc/Dc Conv, Boost, 1.6Mhz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 1.6MHZ, 85DEG C | element14 |
Where can I find additional details, specifications and documents for a FAN5331SX?
Additional datasheets, footprints and schematics for FAN5331SX are listed on our Part Details page. You can also find images and similar parts to FAN5331SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN5331SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN5331SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN5331SX fall under?
The FAN5331SX is listed under Power Management > DC-DC Power Conversion > Converters.
Can I view similar or alternative parts?
You can view similar parts to FAN5331SX when available in the Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN5331SX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN5331SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN5331SX have stock available?
Authorised distributors including Distrelec, Newark Electronics, Micros, element14 and Farnell have stock available or on a lead time for FAN5331SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN5331SX often in real-time on the comparison pages.
What if I can't find stock of FAN5331SX?
You can fill out our help required form which you can use to request a quote for FAN5331SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.