Status: | Unknown |
---|---|
Series: | FAN431A Series |
RoHS: | Unknown |
Prices starting from US$0.06
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | FAN431A Series |
Reference Voltage | 2.495V to 36V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 431 |
Cathode Current Ik Max | 100mA |
Cathode Voltage Vka Max | 36V |
IC Generic Number | 431 |
Input Voltage Max | 2.5V |
Logic Function Number | 431 |
Operating Temperature Range | -25°C to +85°C |
Output Voltage | 36V |
Output Voltage Max | 36V |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 25mV |
Reference Volts | 2.495V |
Termination Type | Through Hole |
Topology | Shunt Programmable |
Voltage Regulator Type | Programmable Shunt Regulator |
Voltage Reference, Shunt - Adjustable, Fan431A Series, 2.495V To 36V, To-226Aa-3 Rohs Compliant: Yes |Onsemi FAN431AZXA | Newark Electronics |
VOLTAGE REF, SHUNT, 2.495V-36V, TO-226AA | element14 |
FAN431A Series 2.495 V â–’ 1 % Through Hole Programmable Shunt Regulator - TO-92-3 | Future Electronics |
V-Ref Adjustable 2.495V to 36V 100mA 3-Pin TO-92R Ammo | Avnet America |
Where can I find additional details, specifications and documents for a FAN431AZXA?
Additional datasheets, footprints and schematics for FAN431AZXA are listed on our Part Details page. You can also find images and similar parts to FAN431AZXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN431AZXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN431AZXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN431AZXA fall under?
The FAN431AZXA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FAN431AZXA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN431AZXA you can contact the distributor directly for product support, shipping queries etc.
Is the FAN431AZXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FAN431AZXA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FAN431AZXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN431AZXA often in real-time on the comparison pages.
What if I can't find stock of FAN431AZXA?
You can fill out our help required form which you can use to request a quote for FAN431AZXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.