Status: | Active |
---|---|
Series: | FAN3227C |
RoHS: | Compliant |
Industry-Standard Pinouts |
4.5 to 18V Operating Range |
3A Peak Sink/Source at VDD = 12V |
2.4A Sink / 1.6A Source at VOUT = 6V |
Choice of TTL or CMOS Input Thresholds |
Four Versions of Dual Independent Drivers: |
Dual Inverting + Enable (FAN3226) |
Dual Non-Inverting + Enable (FAN3227) |
Dual-Inputs in Two Pin-Out Configurations: ï¿ Compatible with FAN3225x (FAN3228) ï¿ Compatible with TPS2814D (FAN3229) |
Internal Resistors Turn Driver Off If No Inputs |
MillerDriveâ„¢ Technology |
12ns / 9ns Typical Rise/Fall Times with 1nF Load |
Typical Propagation Delay Under 20ns Matched within 1ns to the Other Channel |
Double Current Capability by Paralleling Channels |
Rated from –40°C to +125°C Ambient |
8-Lead 3x3mm MLP or 8-Lead SOIC Package |
Applications |
---|
AC-DC Merchant Power Supply - Servers & Workstations |
Description | FAN3227C |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | Dual |
Isolation Type | Non-Isolated |
Vin Max (V) | - |
VCC Max (V) | 18 |
Rise Time (ns) | 12 |
Fall Time (ns) | 9 |
Drive Source Current Typ (A) | 3 |
Drive Sink Current Typ (A) | 3 |
Turn On Prop. Delay Typ (ns) | 15 |
Turn Off Prop. Delay Typ (ns) | 15 |
Delay Matching | 22 |
Package Type | WDFN-8 |
Ic,dual Mosfet Driver,llcc,8Pin,plastic |Onsemi FAN3227CMPX | Newark Electronics |
MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin MLP EP T/R | Avnet America |
DRIVER, MOSFET, DUAL, 2A, CMOS, 8MLP | Farnell |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a FAN3227CMPX?
Additional datasheets, footprints and schematics for FAN3227CMPX are listed on our Part Details page. You can also find images and similar parts to FAN3227CMPX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN3227CMPX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN3227CMPX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN3227CMPX fall under?
The FAN3227CMPX is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to FAN3227CMPX when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN3227CMPX you can contact the distributor directly for product support, shipping queries etc.
Is the FAN3227CMPX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN3227CMPX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Richardson RFPD and EBV Elektronik have stock available or on a lead time for FAN3227CMPX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN3227CMPX often in real-time on the comparison pages.
What if I can't find stock of FAN3227CMPX?
You can fill out our help required form which you can use to request a quote for FAN3227CMPX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.