Status: | Active |
---|---|
Series: | FAN2558 |
RoHS: | Compliant |
Fixed 1.0, 1.2V, 1.3V, 1.5V, 1.8V, 2.5V, 3.3V, 3.5V, 3.6V, 3.8V and Adjustable Output |
Power Good Indicator with Open Drain Output |
180mA Output Current |
100µA Ground Current |
Cbypass for Low Noise Operation |
Fast Enable for CDMA Applications |
High Ripple Rejection |
Current Limit |
Thermal Shutdown |
Excellent Line and Load Regulation |
Requires Only 1µF Output Capacitor |
Stable with 0 to 300mΩ ESR |
TTL-level Compatible Enable Input |
Active Output Discharge |
Applications |
---|
TBA |
Description | FAN2558 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.35 |
VI Min (V) | 2.7 |
VI Max (V) | 5.5 |
VDO Typ (V) | 0.4 |
Iq Typ (mA) | 0.09 |
PSRR (dB) | 50 |
Noise (µVrms) | 30 |
Enable | Yes |
PowerGood | Yes |
Package Type | SOT-23-5 |
Low Volt 180Ma Ldo Rohs Compliant: Yes |Onsemi FAN2558S33X | Newark Electronics |
LDO, FIXED, 3.3V, 0.18A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a FAN2558S33X?
Additional datasheets, footprints and schematics for FAN2558S33X are listed on our Part Details page. You can also find images and similar parts to FAN2558S33X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FAN2558S33X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FAN2558S33X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FAN2558S33X fall under?
The FAN2558S33X is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to FAN2558S33X when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FAN2558S33X you can contact the distributor directly for product support, shipping queries etc.
Is the FAN2558S33X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FAN2558S33X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FAN2558S33X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FAN2558S33X often in real-time on the comparison pages.
What if I can't find stock of FAN2558S33X?
You can fill out our help required form which you can use to request a quote for FAN2558S33X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.