Status: | Unknown |
---|---|
Series: | FA Series |
RoHS: | Unknown |
Capacitance | 1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FA Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 20mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 2.5ohm |
Capacitor Case Style | Coin |
Diameter | 44.5mm |
Height | 18.5mm |
SVHC | No SVHC (15-Jan-2018) |
KEMET 1.00FV | Rapid Electronics |
1.00Fv |Kemet FA0H105ZF | Newark Electronics |
Supercapacitor, EDLC, 1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
CAP, 1F, 5.5V, SUPER CAP, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a FA0H105ZF?
Additional datasheets, footprints and schematics for FA0H105ZF are listed on our Part Details page. You can also find images and similar parts to FA0H105ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FA0H105ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FA0H105ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FA0H105ZF fall under?
The FA0H105ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FA0H105ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FA0H105ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FA0H105ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FA0H105ZF have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for FA0H105ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FA0H105ZF often in real-time on the comparison pages.
What if I can't find stock of FA0H105ZF?
You can fill out our help required form which you can use to request a quote for FA0H105ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.