F981A226MSA Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 22UF 10V SMD 20%

Status: Unknown
Series: F98 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, High CV Undertab

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now
Logo for element14
element14
from US$0.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 10V
Tantalum Capacitor Case 0805 ^2012 Metric]
Product Range F98 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 4ohm
No. of Pins 2

Alternative Descriptions

Capacitor Tant, 22Uf, 10V, Smd 20% | Newark Electronics
High CV MnO2,22 uF,10 V | AVX F981A226MSA | RS Americas
TANTALUM CAPACITOR, 22UF, 10V, SMD 20% | element14
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 20%, -55 °C, 125 °C, 0805 [2012-09 Metric] | Avnet Asia
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 20%, -55 �C, 125 �C, 0805 [2012-09 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F981A226MSA?

Additional datasheets, footprints and schematics for F981A226MSA are listed on our Part Details page. You can also find images and similar parts to F981A226MSA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F981A226MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F981A226MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F981A226MSA fall under?

The F981A226MSA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F981A226MSA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F981A226MSA you can contact the distributor directly for product support, shipping queries etc.

Is the F981A226MSA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F981A226MSA have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for F981A226MSA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F981A226MSA often in real-time on the comparison pages.

What if I can't find stock of F981A226MSA?

You can fill out our help required form which you can use to request a quote for F981A226MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay