F971C106MCC Capacitors by KYOCERA AVX

TANTALUM CAPACITOR 10UF 16V 1.5 OHM 0.2 6032-25

Status: Unknown
Series: F97 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Resin-Molded Chip, Improved Reliability J-Lead

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.76
-
Buy Now
Logo for element14
element14
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 16V
Tantalum Capacitor Case 2312 ^6032 Metric]
Product Range F97 Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 1.5ohm

Alternative Descriptions

Tantalum Capacitor, 10Uf 16V, 1.5 Ohm, 0.2, 6032-25, Full Reel | Newark Electronics
F97 Series 10 uF â–’20 % 16 V Surface Mount J-Lead Tantalum Chip Capacitor | Future Electronics
High performance MnO2,10 uF,16 V | AVX F971C106MCC | RS Americas
58R3348 | element14
TANTALUM CAPACITOR, 10UF 16V, 1.5 OHM, 0.2, 6032-25 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a F971C106MCC?

Additional datasheets, footprints and schematics for F971C106MCC are listed on our Part Details page. You can also find images and similar parts to F971C106MCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for F971C106MCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971C106MCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does F971C106MCC fall under?

The F971C106MCC is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to F971C106MCC when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the F971C106MCC you can contact the distributor directly for product support, shipping queries etc.

Is the F971C106MCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for F971C106MCC have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for F971C106MCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for F971C106MCC often in real-time on the comparison pages.

What if I can't find stock of F971C106MCC?

You can fill out our help required form which you can use to request a quote for F971C106MCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay