Status: | Unknown |
---|---|
Series: | F97 Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F97 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | - |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Surface Mount Tantalum Capacitor, F97 Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx F971A106KAA | Newark Electronics |
CAP, 10µF, 10V, 10%, 1206 | element14 |
High performance MnO2,10 uF,10 V | AVX F971A106KAA | RS Americas |
Where can I find additional details, specifications and documents for a F971A106KAA?
Additional datasheets, footprints and schematics for F971A106KAA are listed on our Part Details page. You can also find images and similar parts to F971A106KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F971A106KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F971A106KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F971A106KAA fall under?
The F971A106KAA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F971A106KAA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F971A106KAA you can contact the distributor directly for product support, shipping queries etc.
Is the F971A106KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F971A106KAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for F971A106KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F971A106KAA often in real-time on the comparison pages.
What if I can't find stock of F971A106KAA?
You can fill out our help required form which you can use to request a quote for F971A106KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.