Status: | Unknown |
---|---|
Series: | F95 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
28,652
in stock
|
Buy Now | |
element14
from US$0.50
|
28,652
in stock
|
Buy Now | |
Farnell
from US$0.53
|
28,652
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | F95 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 1206 [3216 Metric] |
Surface Mount Tantalum Capacitor, F95 Series, 10 F, 20%, 25 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx F951E106MAAAQ2 | Newark Electronics |
CAP, 10µF, 25V, 20%, 1206 | element14 |
Tantalum Capacitor 1207 10uF 25V 20% | RS |
F95 Series 10 uF ▒20 % 25 V SMT Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 20%, -55 °C, 125 °C, 1207 [3217-16 Metric] | Avnet America |
Tantalum - NTP Conformal,10 uF,25 V | AVX F951E106MAAAQ2 | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 20%, -55 �C, 125 �C, 1207 [3217-16 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F951E106MAAAQ2?
Additional datasheets, footprints and schematics for F951E106MAAAQ2 are listed on our Part Details page. You can also find images and similar parts to F951E106MAAAQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F951E106MAAAQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F951E106MAAAQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F951E106MAAAQ2 fall under?
The F951E106MAAAQ2 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F951E106MAAAQ2 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F951E106MAAAQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the F951E106MAAAQ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F951E106MAAAQ2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for F951E106MAAAQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F951E106MAAAQ2 often in real-time on the comparison pages.
What if I can't find stock of F951E106MAAAQ2?
You can fill out our help required form which you can use to request a quote for F951E106MAAAQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.