Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,000
in stock
|
Buy Now | |
element14
from US$0.46
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.86
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 ^3528 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1.2ohm |
TC 220uF 6,3V 10% Case B | Rutronik |
F93 Series 220 uF â–’10 % 6.3 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
Tantalum - NTP Conformal220 uF,6.3 V | AVX F930J227KBA | RS Americas |
Cap Tant Solid 220uF 6.3V B CASE 10% 1210 SMD 1.2 Ohm 125°C T/R | Avnet Asia |
Cap Tant Solid 220uF 6.3V B CASE 10% 1210 SMD 1.2 Ohm 125�C T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a F930J227KBA?
Additional datasheets, footprints and schematics for F930J227KBA are listed on our Part Details page. You can also find images and similar parts to F930J227KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J227KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J227KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J227KBA fall under?
The F930J227KBA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F930J227KBA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J227KBA you can contact the distributor directly for product support, shipping queries etc.
Is the F930J227KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F930J227KBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for F930J227KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J227KBA often in real-time on the comparison pages.
What if I can't find stock of F930J227KBA?
You can fill out our help required form which you can use to request a quote for F930J227KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.