Status: | Unknown |
---|---|
Series: | F93 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
230,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
21,868
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
768
in stock
|
Buy Now | |
element14
from US$0.24
|
768
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 ^3216 Metric] |
Product Range | F93 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2ohm |
F93 Series 100 uF â–’20 % 6.3 V Surface Mount Standard J-Lead Tantalum Capacitor | Future Electronics |
100UF 6.3V 20% A | TTI Europe |
TC 100uF 6,3V 20% Case A | Rutronik |
Tantalum - NTP Conformal100 uF,6.3 V | AVX F930J107MAA | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet Asia |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F930J107MAA?
Additional datasheets, footprints and schematics for F930J107MAA are listed on our Part Details page. You can also find images and similar parts to F930J107MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F930J107MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F930J107MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F930J107MAA fall under?
The F930J107MAA is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to F930J107MAA when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F930J107MAA you can contact the distributor directly for product support, shipping queries etc.
Is the F930J107MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F930J107MAA have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for F930J107MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F930J107MAA often in real-time on the comparison pages.
What if I can't find stock of F930J107MAA?
You can fill out our help required form which you can use to request a quote for F930J107MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.