Status: | Unknown |
---|---|
Series: | F38 Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
Product Range | F38 Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | S |
ESR | 0.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 0805 [2012 Metric] |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Tantalum Capacitor, 47Uf, 20%, 6.3V, 0805 | Newark Electronics |
Tantalum - NTP Conformal47 uF,6.3 V | AVX F380J476MSA | RS Americas |
CAP, 47µF, 6.3V, 20%, 0805 | element14 |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, ± 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Asia |
Tantalum Polymer Capacitor, 47 uF, 6.3 V, � 20%, S, 200 mohm, 0805 [2012-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a F380J476MSA?
Additional datasheets, footprints and schematics for F380J476MSA are listed on our Part Details page. You can also find images and similar parts to F380J476MSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F380J476MSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F380J476MSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F380J476MSA fall under?
The F380J476MSA is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to F380J476MSA when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F380J476MSA you can contact the distributor directly for product support, shipping queries etc.
Is the F380J476MSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F380J476MSA have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Asia have stock available or on a lead time for F380J476MSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F380J476MSA often in real-time on the comparison pages.
What if I can't find stock of F380J476MSA?
You can fill out our help required form which you can use to request a quote for F380J476MSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.