Status: | Unknown |
---|---|
Series: | EXV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 50V |
ESR | - |
Product Range | EXV Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 670mA |
Diameter | 10mm |
Height | 10.2mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +105°C |
CAP, 47µF, 50V, RADIAL, SMD | element14 |
Cap, 47Uf, 50V, Alu Elec, Smd Rohs Compliant: Yes |Kemet EXV476M050A9PAA | Newark Electronics |
Aluminum Electrolytic Capacitor, 47 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
ALU Electrolytic, SMD, EXV, +105oC, 50VDC, 10uF, 10 x 10.2 | KEMET EXV476M050A9PAA | RS Americas |
Where can I find additional details, specifications and documents for a EXV476M050A9PAA?
Additional datasheets, footprints and schematics for EXV476M050A9PAA are listed on our Part Details page. You can also find images and similar parts to EXV476M050A9PAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXV476M050A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXV476M050A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXV476M050A9PAA fall under?
The EXV476M050A9PAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EXV476M050A9PAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXV476M050A9PAA you can contact the distributor directly for product support, shipping queries etc.
Is the EXV476M050A9PAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXV476M050A9PAA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and RS Americas have stock available or on a lead time for EXV476M050A9PAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXV476M050A9PAA often in real-time on the comparison pages.
What if I can't find stock of EXV476M050A9PAA?
You can fill out our help required form which you can use to request a quote for EXV476M050A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.