Status: | Unknown |
---|---|
Series: | ESH Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 50V |
Product Range | ESH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -25°C to +105°C |
22 U 50V |Kemet ESH226M050AC3AA | Newark Electronics |
Capacitor, Al Electrolytic, Cap 22 uF, Tol 20%,Vol-Rtg 50 VDC, Radial,5x11 mm | KEMET ESH226M050AC3AA | RS Americas |
CAP, 22µF, 50V, 20% | Farnell |
Aluminum Electrolytic Capacitor, 22 uF, 50 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESH226M050AC3AA?
Additional datasheets, footprints and schematics for ESH226M050AC3AA are listed on our Part Details page. You can also find images and similar parts to ESH226M050AC3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESH226M050AC3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESH226M050AC3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESH226M050AC3AA fall under?
The ESH226M050AC3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ESH226M050AC3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESH226M050AC3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ESH226M050AC3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESH226M050AC3AA have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for ESH226M050AC3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESH226M050AC3AA often in real-time on the comparison pages.
What if I can't find stock of ESH226M050AC3AA?
You can fill out our help required form which you can use to request a quote for ESH226M050AC3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.