Status: | Active |
---|---|
Series: | ESD8351 |
RoHS: | Compliant |
Prices starting from US$0.0378
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0446
|
523
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0378
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
1,290
in stock
|
Buy Now | |
element14
from US$0.0478
|
523
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet Asia
from US$0.0396
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Capacitance (0.55 pF Max, I/O to GND) |
Protection for the Following IEC Standards: IEC 6100042 (Level 4) |
Low ESD Clamping Voltage |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Applications |
---|
USB 2.0 |
End Products |
---|
eSATA |
Description | ESD8351 |
---|---|
Compliance | Pb-free Halide free |
Interface | eSATA 2.0 eSATA 3.0 USB 2.0 |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 0.55 |
V(BR) Min (V) | 5.5 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 0.05 0.5 |
PPK Max (W) | - |
Package Type | SOD-523-2 |
Low Cap Snapback Esd Prot Rohs Compliant: Yes |Onsemi ESD8351XV2T1G | Newark Electronics |
ESD Suppressor TVS ±15KV 2-Pin SOD-523 T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
DIODE, ESD PROTECTION, 3.3V, SOD523-2 | element14 |
ESD8351 Series 11.2 V 0.55 pF SMT Uni-Directional ESD Protection Diode - SOD-523 | Future Electronics |
ESD Suppressor TVS �15KV 2-Pin SOD-523 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ESD8351XV2T1G?
Additional datasheets, footprints and schematics for ESD8351XV2T1G are listed on our Part Details page. You can also find images and similar parts to ESD8351XV2T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD8351XV2T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD8351XV2T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD8351XV2T1G fall under?
The ESD8351XV2T1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD8351XV2T1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD8351XV2T1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD8351XV2T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD8351XV2T1G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ESD8351XV2T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD8351XV2T1G often in real-time on the comparison pages.
What if I can't find stock of ESD8351XV2T1G?
You can fill out our help required form which you can use to request a quote for ESD8351XV2T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.