Status: | Active |
---|---|
Series: | ESD5B |
RoHS: | Compliant |
Prices starting from US$0.0234
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
480,000
in stock
|
Buy Now | |
element14
from US$0.0331
|
122,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
116,966
in stock
|
Buy Now | |
Farnell
from US$0.0358
|
87,047
in stock
|
Buy Now | |
RS
from US$0.0400
|
12,100
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
4,965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0392
|
653
in stock
|
Buy Now | |
Chip One Stop
from US$0.0409
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.0234
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Cap = 32 pf |
Low Leakage |
IEC61000-4-2 30 kV contact |
Low Clamping Voltage |
Long Life |
Benefits |
---|
Preserves signal integrity for high speed data lines. |
Preserves battery life |
Best in class protection for the most severe ESD conditions |
Protects sensitive components |
Does not degrade over numerous ESD strikes in comparison to varistor technology |
Applications |
---|
speaker line |
End Products |
---|
cell phones, MP3 players |
Description | ESD5B |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Bidirectional |
C Max (pF) | 32 |
V(BR) Min (V) | 5.8 |
VRWM Max (V) | 5 |
IR Max (µA) | 1 |
PPK Max (W) | 50 |
Package Type | SOD-523-2 |
ESD5B5.0S Series 5.8 V 50 W 32 pF SMT ESD Protection Diode - SOD-523 | Future Electronics |
ESD PROTECTION DIODE, 5V, SOD-523-2 | element14 |
Tvs Diode, 50W, 5V, Sod-523 | Newark Electronics |
TVS ESD Suppressor Low Leakage SOD523 | RS |
onsemi ESD Protection Diode, SOD-523, 7.8V, 30kV | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS 30KV 2-Pin SOD-523 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a ESD5B5.0ST1G?
Additional datasheets, footprints and schematics for ESD5B5.0ST1G are listed on our Part Details page. You can also find images and similar parts to ESD5B5.0ST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD5B5.0ST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD5B5.0ST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD5B5.0ST1G fall under?
The ESD5B5.0ST1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to ESD5B5.0ST1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD5B5.0ST1G you can contact the distributor directly for product support, shipping queries etc.
Is the ESD5B5.0ST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ESD5B5.0ST1G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for ESD5B5.0ST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD5B5.0ST1G often in real-time on the comparison pages.
What if I can't find stock of ESD5B5.0ST1G?
You can fill out our help required form which you can use to request a quote for ESD5B5.0ST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.