Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Prices starting from US$16.21
Outer Diameter | 61mm |
---|---|
Length | 24mm |
Inner Diameter | 32.4mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 61mm |
Ferrite Core, 32.4 X 61 X 24Mm Rohs Compliant: Yes |Kemet ESD-R-57D-1 | Newark Electronics |
FERRITE CORE, 32.4 X 61 X 24MM | element14 |
Ferrite: toroidal | Transfer Multisort Elektronik |
Ferrite Ring Toroid Core, For: Consumer Electronics, 61 x 32.4 x 24mm | KEMET ESD-R-57D-1 | RS Americas |
Ferrite Core, Cylindrical, 24 mm Length, 32.4 mm ID, 61 mm OD | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESD-R-57D-1?
Additional datasheets, footprints and schematics for ESD-R-57D-1 are listed on our Part Details page. You can also find images and similar parts to ESD-R-57D-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-57D-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-57D-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-57D-1 fall under?
The ESD-R-57D-1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-57D-1 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-57D-1 you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-57D-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-57D-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for ESD-R-57D-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-57D-1 often in real-time on the comparison pages.
What if I can't find stock of ESD-R-57D-1?
You can fill out our help required form which you can use to request a quote for ESD-R-57D-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.