Status: | Unknown |
---|---|
Series: | ESD-R Series Toroidal Cores |
RoHS: | Unknown |
Outer Diameter | 19mm |
---|---|
Length | 11mm |
Inner Diameter | 9mm |
Frequency Min | - |
Frequency Max | 300MHz |
Impedance @ 100MHz | - |
Product Range | ESD-R Series Toroidal Cores |
SVHC | No SVHC (15-Jan-2018) |
External Diameter | 19mm |
FERRITE CORE, TOROIDAL, 9MM X 11MM | element14 |
Cylindrical Core, Id-9Mm, Od-11Mm Rohs Compliant: Yes |Kemet ESD-R-19D | Newark Electronics |
Ferrite Ring Toroid Core, For: Consumer Electronics, 19 x 9 x 11mm | KEMET ESD-R-19D | RS Americas |
Ferrite Core, Cylindrical, 11 mm Length, 9 mm ID, 19 mm OD | Avnet Abacus |
Where can I find additional details, specifications and documents for a ESD-R-19D?
Additional datasheets, footprints and schematics for ESD-R-19D are listed on our Part Details page. You can also find images and similar parts to ESD-R-19D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ESD-R-19D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ESD-R-19D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ESD-R-19D fall under?
The ESD-R-19D is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to ESD-R-19D when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ESD-R-19D you can contact the distributor directly for product support, shipping queries etc.
Is the ESD-R-19D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ESD-R-19D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for ESD-R-19D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ESD-R-19D often in real-time on the comparison pages.
What if I can't find stock of ESD-R-19D?
You can fill out our help required form which you can use to request a quote for ESD-R-19D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.