Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Compliance (Only Automotive supports PPAP) | Standard |
---|---|
AEC Qualified | No |
Product Type | SUPER FAST RECOVERY RECTIFIER |
Configuration | Single |
Power Rating (mW) | 2.7 W |
MaximumAverageRectifiedCurrent IO (A) | 3 A |
Maximum Peak Forward Surge Current IFSM (A) | 100 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Forward Voltage Drop VF (V) | 0.9 V |
@ IF (A) | 3 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
@ VR (V) | 200 V |
Reverse Recovery Time trr (ns) | 25 ns |
TotalCapacitance CT (pF) | 45 pF |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
Rectifier, Single, 3A, 100V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 3A, 100V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a ES3DB?
Additional datasheets, footprints and schematics for ES3DB are listed on our Part Details page. You can also find images and similar parts to ES3DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3DB fall under?
The ES3DB is listed under Fast/Ultra-Fast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES3DB when available in the Fast/Ultra-Fast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3DB you can contact the distributor directly for product support, shipping queries etc.
Is the ES3DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for ES3DB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ES3DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3DB often in real-time on the comparison pages.
What if I can't find stock of ES3DB?
You can fill out our help required form which you can use to request a quote for ES3DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.