Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,670
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
1,131,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,113
in stock
|
Buy Now | |
element14
from US$0.15
|
5,113
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,113
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Diode Case Style | DO-214AB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Diode, Fast Recovery, 3A, 200V, Do-214Ab-2 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ES3D Series 200 V 3 A Surface Mount Super-Fast Rectifier - DO-214AB | Future Electronics |
SI-DIODE 3A 200V SMC | Rutronik |
Diode Switching 200V 3A 2Pin SMC | RS |
Diode Switching 200V 3A 2-Pin SMC T/R | Avnet Silica |
Diode Switching 200V 3A 2Pin SMC | Diodes Inc ES3D-13-F | RS Americas |
Where can I find additional details, specifications and documents for a ES3D-13-F?
Additional datasheets, footprints and schematics for ES3D-13-F are listed on our Part Details page. You can also find images and similar parts to ES3D-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES3D-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES3D-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES3D-13-F fall under?
The ES3D-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES3D-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES3D-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the ES3D-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES3D-13-F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for ES3D-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES3D-13-F often in real-time on the comparison pages.
What if I can't find stock of ES3D-13-F?
You can fill out our help required form which you can use to request a quote for ES3D-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.