Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
2,035,000
in stock
|
Buy Now | |
RS
from US$0.12
|
41,350
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
25,000
in stock
|
Buy Now | |
element14
from US$0.10
|
9,228
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
8,295
in stock
|
Buy Now | |
Farnell
from US$0.12
|
8,295
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Diode Case Style | DO-214AC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
No. of Pins | 2 Pin |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 920mV |
Reverse Recovery Time trr Max | 25ns |
RoHS Compliant | Yes |
ES2DA Series 200 V 2 A Surface Mount Super-Fast Rectifier - DO-214AC | Future Electronics |
Diode Switching 200V 2A 2Pin SMA | RS |
SI-DIODE 2A 200V SMA | Rutronik |
Rectifier, Single, 200V, 2A, Do-214Ac | Newark Electronics |
RECTIFIER, SINGLE, 200V, 2A, DO-214AC | Farnell |
Diode Switching 200V 2A 2-Pin SMA T/R | Avnet America |
Diode Switching 200V 2A 2Pin SMA | Diodes Inc ES2DA-13-F | RS Americas |
Where can I find additional details, specifications and documents for a ES2DA-13-F?
Additional datasheets, footprints and schematics for ES2DA-13-F are listed on our Part Details page. You can also find images and similar parts to ES2DA-13-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES2DA-13-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES2DA-13-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES2DA-13-F fall under?
The ES2DA-13-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to ES2DA-13-F when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES2DA-13-F you can contact the distributor directly for product support, shipping queries etc.
Is the ES2DA-13-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ES2DA-13-F have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, element14 and Newark Electronics have stock available or on a lead time for ES2DA-13-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES2DA-13-F often in real-time on the comparison pages.
What if I can't find stock of ES2DA-13-F?
You can fill out our help required form which you can use to request a quote for ES2DA-13-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.