Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
60,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
13,957
in stock
|
Buy Now | |
element14
from US$0.09
|
13,888
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,428
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | ES1H |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | 35 |
VRRM Max (V) | 500 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 30 |
IR Max (mA) | 5 |
Package Type | SMA |
ES1H Series 500 V 1 A 5 uA Surface Mount Fast Rectifier - DO-214AC | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Rectifier, 500V, 1A, Do-214Ac | Newark Electronics |
Diode, Fairchild, ES1H | RS |
Diode Switching 500V 1A 2-Pin DO-214AC T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | ES1H Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 500V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2 Pin, 2Pins |
Product Range | ES1H Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Depth | 2.5mm |
External Length / Height | 2.83mm |
External Width | 4.6mm |
Forward Current If Max | 1A |
Forward Voltage | 1.7V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ES1H?
Additional datasheets, footprints and schematics for ES1H are listed on our Part Details page. You can also find images and similar parts to ES1H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ES1H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ES1H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ES1H fall under?
The ES1H is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to ES1H when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ES1H you can contact the distributor directly for product support, shipping queries etc.
Is the ES1H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ES1H have stock available?
Authorised distributors including Future Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for ES1H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ES1H often in real-time on the comparison pages.
What if I can't find stock of ES1H?
You can fill out our help required form which you can use to request a quote for ES1H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.