Status: | Active |
---|---|
Series: | EMI4193 |
RoHS: | Compliant |
Description | EMI4193 |
---|---|
Compliance | Pb-free Halide free |
Interface | MIPI |
Number of Lines | 6 |
Filter Type | Common Mode |
R Typ (Ω) | 3.5 |
C Typ (pF) | 0.8 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7.3 |
VRWM Max (V) | 5 |
Package Type | WDFN-16 |
EMI FILTER W/ESD, 6 LINE, 0.8PF, WDFN-16 | element14 |
Emi Filter W/Esd, 6 Line, 0.8Pf, Wdfn-16 | Newark Electronics |
EMI Filter 16dB 0.1A Flat Style SMD T/R | Avnet America |
EMI4193MTTAG, Hex Uni-Directional EMI Filter & ESD Protector, 16-Pin WDFN | ON Semiconductor EMI4193MTTAG | RS Americas |
Where can I find additional details, specifications and documents for a EMI4193MTTAG?
Additional datasheets, footprints and schematics for EMI4193MTTAG are listed on our Part Details page. You can also find images and similar parts to EMI4193MTTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMI4193MTTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMI4193MTTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMI4193MTTAG fall under?
The EMI4193MTTAG is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to EMI4193MTTAG when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMI4193MTTAG you can contact the distributor directly for product support, shipping queries etc.
Is the EMI4193MTTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EMI4193MTTAG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EMI4193MTTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMI4193MTTAG often in real-time on the comparison pages.
What if I can't find stock of EMI4193MTTAG?
You can fill out our help required form which you can use to request a quote for EMI4193MTTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.