Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
6,220
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,220
in stock
|
Buy Now | |
element14
from US$0.06
|
6,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,830
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0387
|
-
|
Buy Now |
Digital Transistor Polarity | NPN and PNP Complement |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | 100mA |
Base Input Resistor R1 | 4.7kohm |
Base-Emitter Resistor R2 | 47kohm |
Resistor Ratio R1 / R2 | 0.1(Ratio) |
RF Transistor Case | SOT-563 |
No. of Pins | 6 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rf Transistor, Aec-Q101, Npn/Pnp, 50V Rohs Compliant: Yes |Rohm EMD22FHAT2R | Newark Electronics |
RF TRANSISTOR, AEC-Q101, NPN/PNP, 50V | element14 |
Bipolar Transistors - Pre-Biased NPN+PNP SOT-563 50V VCC 0.1A IC | Future Electronics |
Transistor Digital BJT NPN/PNP 100mA 6-Pin SOT-563 T/R | Avnet America |
Where can I find additional details, specifications and documents for a EMD22FHAT2R?
Additional datasheets, footprints and schematics for EMD22FHAT2R are listed on our Part Details page. You can also find images and similar parts to EMD22FHAT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EMD22FHAT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EMD22FHAT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EMD22FHAT2R fall under?
The EMD22FHAT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to EMD22FHAT2R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EMD22FHAT2R you can contact the distributor directly for product support, shipping queries etc.
Is the EMD22FHAT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EMD22FHAT2R have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EMD22FHAT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EMD22FHAT2R often in real-time on the comparison pages.
What if I can't find stock of EMD22FHAT2R?
You can fill out our help required form which you can use to request a quote for EMD22FHAT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.