Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EM4322-000 |
Conductor Material | Silver-Coated Copper |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Size | 12AWG |
Voltage Rating | 600V |
Cable Type | Spec 55 |
Operating Temperature Range | -65 – 200°C |
Cable 12AWG Cross-Linked Modified ETFE Silver Plated Copper 600V Black | Avnet America |
Hook-up Wire 55/0212-12-0 | Sager |
Where can I find additional details, specifications and documents for a EM4322-000?
Additional datasheets, footprints and schematics for EM4322-000 are listed on our Part Details page. You can also find images and similar parts to EM4322-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EM4322-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EM4322-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EM4322-000 fall under?
The EM4322-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to EM4322-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EM4322-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EM4322-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EM4322-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EM4322-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EM4322-000 often in real-time on the comparison pages.
What if I can't find stock of EM4322-000?
You can fill out our help required form which you can use to request a quote for EM4322-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.