Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C60253-000,
3-1202147-7 |
Splice Features | Splice Kit |
---|---|
Insulation Sleeve Material | Fluoropolymer |
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Fluoropolymer |
Splice Material | Nickel-Plated |
Weight per Piece | .16g |
Plating Material | Nickel |
Splice Configuration | Single to Single |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 2426 – 5874CMA, .95 – 3.37mm², 16 – 12AWG |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | Yes |
Heavy Duty | No |
Barrel Color | Clear |
Comment | Parts will meet all performance requirements of SAE AS-81824 when properly installed. |
Packaging Quantity | 100 |
Packaging Method | Bag/Box |
Barrel Type | Closed Barrel |
Product Type | Splice |
Wire/Cable Type | Insulated Wire |
Splice Type | In-Line Splice |
Sealable | Yes |
Serrated | No |
Support Style | Non-Insulation Support |
Accessory Type | Splice |
Insulated | Yes |
Termination Method | Crimp |
Operating Temperature Range | -67 – 392°F, -55 – 200°C |
Cable Accessories Mini Seal Splice Fluoropolymer Yellow Nickel | Avnet America |
Terminals CLAMP RING 27.94x4.32mm YEL | Sager |
Where can I find additional details, specifications and documents for a C60253-000?
Additional datasheets, footprints and schematics for C60253-000 are listed on our Part Details page. You can also find images and similar parts to C60253-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C60253-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C60253-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C60253-000 fall under?
The C60253-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to C60253-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C60253-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C60253-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C60253-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C60253-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C60253-000 often in real-time on the comparison pages.
What if I can't find stock of C60253-000?
You can fill out our help required form which you can use to request a quote for C60253-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.