Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 22000µF |
---|---|
Voltage Rating | 25V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 22000 F, 20%, 25 V, 35 Mm Rohs Compliant: Yes |Kemet ELG229M025AT3AA | Newark Electronics |
CAP, 22000µF, 25V, ALU ELEC, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ELG229M025AT3AA?
Additional datasheets, footprints and schematics for ELG229M025AT3AA are listed on our Part Details page. You can also find images and similar parts to ELG229M025AT3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG229M025AT3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG229M025AT3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG229M025AT3AA fall under?
The ELG229M025AT3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG229M025AT3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG229M025AT3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG229M025AT3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG229M025AT3AA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELG229M025AT3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG229M025AT3AA often in real-time on the comparison pages.
What if I can't find stock of ELG229M025AT3AA?
You can fill out our help required form which you can use to request a quote for ELG229M025AT3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.