Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.42
|
4
in stock
|
Buy Now | |
Distrelec
from US$5.96
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$3.27
|
133
in stock
|
Buy Now | |
element14
from US$3.82
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 450V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 50mm |
ESR | 0.287ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Alu Lytic Cap 450V 20% 220uF THT | Distrelec |
Capacitors-Snap In 450V 220uF 20% 105C 2000Hrs | Rapid Electronics |
CAP, 220µF, 450V, ALU ELEC, SNAP-IN | element14 |
Electrolytic Capacitor, Snap-In, Elg Series, 220 F, 20%, 450 V, 25 Mm, 0.287 Ohm Rohs Compliant: Yes |Kemet ELG227M450AR6AA | Newark Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 450 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic Capacitor, 220 uF, 450 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG227M450AR6AA?
Additional datasheets, footprints and schematics for ELG227M450AR6AA are listed on our Part Details page. You can also find images and similar parts to ELG227M450AR6AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG227M450AR6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG227M450AR6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG227M450AR6AA fall under?
The ELG227M450AR6AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG227M450AR6AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG227M450AR6AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG227M450AR6AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG227M450AR6AA have stock available?
Authorised distributors including Distrelec, Rapid Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ELG227M450AR6AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG227M450AR6AA often in real-time on the comparison pages.
What if I can't find stock of ELG227M450AR6AA?
You can fill out our help required form which you can use to request a quote for ELG227M450AR6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.