Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 400V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | 0.265ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 220 F, 20%, 400 V, 30 Mm, 0.265 Ohm Rohs Compliant: Yes |Kemet ELG227M400AS3AA | Newark Electronics |
CAP, 220µF, 400V, ALU ELEC, SNAP-IN | Farnell |
Aluminum Electrolytic Capacitor, 220 uF, 400 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG227M400AS3AA?
Additional datasheets, footprints and schematics for ELG227M400AS3AA are listed on our Part Details page. You can also find images and similar parts to ELG227M400AS3AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG227M400AS3AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG227M400AS3AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG227M400AS3AA fall under?
The ELG227M400AS3AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG227M400AS3AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG227M400AS3AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG227M400AS3AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG227M400AS3AA have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Avnet Abacus have stock available or on a lead time for ELG227M400AS3AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG227M400AS3AA often in real-time on the comparison pages.
What if I can't find stock of ELG227M400AS3AA?
You can fill out our help required form which you can use to request a quote for ELG227M400AS3AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.