Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 80V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 30mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 1000 F, 20%, 80 V, 22 Mm Rohs Compliant: Yes |Kemet ELG108M080AQ2AA | Newark Electronics |
CAP, 1000µF, 80V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 1000 uF, 80 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG108M080AQ2AA?
Additional datasheets, footprints and schematics for ELG108M080AQ2AA are listed on our Part Details page. You can also find images and similar parts to ELG108M080AQ2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG108M080AQ2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG108M080AQ2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG108M080AQ2AA fall under?
The ELG108M080AQ2AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG108M080AQ2AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG108M080AQ2AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG108M080AQ2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG108M080AQ2AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELG108M080AQ2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG108M080AQ2AA often in real-time on the comparison pages.
What if I can't find stock of ELG108M080AQ2AA?
You can fill out our help required form which you can use to request a quote for ELG108M080AQ2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.