EGF1D-E3/67A Diodes by Vishay Intertechnology

FAST DIODE, 1A, 200V, DO-214BA

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.23
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 1A
Diode Configuration Single
Forward Voltage VF Max 1V
Reverse Recovery Time trr Max 50ns
Forward Surge Current Ifsm Max 30A
RoHS Compliant Yes

Alternative Descriptions

EGF1D Series 200 V 1 A SMT Glass Passivated Ultrafast Rectifier - DO-214BA | Future Electronics
Diode Switching 200V 1A 2-Pin DO-214BA T/R | Avnet America
1.0A 200V UF DO214BA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EGF1D-E3/67A?

Additional datasheets, footprints and schematics for EGF1D-E3/67A are listed on our Part Details page. You can also find images and similar parts to EGF1D-E3/67A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EGF1D-E3/67A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EGF1D-E3/67A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EGF1D-E3/67A fall under?

The EGF1D-E3/67A is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to EGF1D-E3/67A when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EGF1D-E3/67A you can contact the distributor directly for product support, shipping queries etc.

Is the EGF1D-E3/67A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EGF1D-E3/67A have stock available?

Authorised distributors including Future Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for EGF1D-E3/67A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EGF1D-E3/67A often in real-time on the comparison pages.

What if I can't find stock of EGF1D-E3/67A?

You can fill out our help required form which you can use to request a quote for EGF1D-E3/67A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay