Status: | Unknown |
---|---|
Series: | EDK Series |
RoHS: | Unknown |
Prices starting from US$0.0498
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDK Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Ripple Current AC | 28mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Operating Temperature Range | -40°C to +85°C |
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant: Yes |Kemet EDK226M016A9BAA | Newark Electronics |
CAP, 22UF, 16V, ALU ELEC, SMD | element14 |
Aluminum Electrolytic Capacitor, 22 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
EDK 22uF 16V 4x5 | Rutronik |
ALU Electrolytic, SMD, EDK, +85oC, 16VDC, 4uF, 4 x 5.4 | KEMET EDK226M016A9BAA | RS Americas |
Where can I find additional details, specifications and documents for a EDK226M016A9BAA?
Additional datasheets, footprints and schematics for EDK226M016A9BAA are listed on our Part Details page. You can also find images and similar parts to EDK226M016A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDK226M016A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDK226M016A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDK226M016A9BAA fall under?
The EDK226M016A9BAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EDK226M016A9BAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDK226M016A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDK226M016A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDK226M016A9BAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for EDK226M016A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDK226M016A9BAA often in real-time on the comparison pages.
What if I can't find stock of EDK226M016A9BAA?
You can fill out our help required form which you can use to request a quote for EDK226M016A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.