Status: | Active |
---|---|
Series: | ECMF04-4HSM10 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
6,000
in stock
|
Buy Now | |
element14
from US$0.46
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
64
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very large differential bandwidth to comply with HDMI Full HD, MIPI, USB2.0, USB3.2 Gen 1, Display Port and other high speed serial interfaces |
Provides -20 dB attenuation at 700 MHz in LTE bands |
High common mode attenuation:- 25 dB between 800 MHz - 900 MHz |
Low PCB space consumption |
Thin package for compact applications: 0.55 mm max. |
High reduction of parasitic elements through integration |
RoHS package |
IEC 61000-4-2, level 4: ±15 kV (air discharge) ±8 kV (contact discharge) |
±15 kV (air discharge) |
±8 kV (contact discharge) |
Product Specifications |
---|
DS9770 Common mode filter with ESD protection for high speed serial interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
White Papers |
---|
EMI/EMC and Co-existence simulation methodology for high performance digital, mixed signal and RF wireless products |
Ecmf Series (Ipad) Rohs Compliant: Yes |Stmicroelectronics ECMF04-4HSM10 | Newark Electronics |
4 Line Common Mode Choke Surface Mount 100mA DCR 5 Ohm (Typ) | Future Electronics |
EMI Filter 25dB 0.1A Flat Style SMD T/R | Avnet America |
COMMON MODE FILTER, UQFN-10 | element14 |
Where can I find additional details, specifications and documents for a ECMF04-4HSM10?
Additional datasheets, footprints and schematics for ECMF04-4HSM10 are listed on our Part Details page. You can also find images and similar parts to ECMF04-4HSM10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF04-4HSM10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF04-4HSM10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF04-4HSM10 fall under?
The ECMF04-4HSM10 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF04-4HSM10 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF04-4HSM10 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF04-4HSM10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF04-4HSM10 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ECMF04-4HSM10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF04-4HSM10 often in real-time on the comparison pages.
What if I can't find stock of ECMF04-4HSM10?
You can fill out our help required form which you can use to request a quote for ECMF04-4HSM10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.